Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.41
|
215
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
18,214
in stock
|
Buy Now | |
Rutronik
from US$1.30
|
4,850
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,326
in stock
|
Buy Now | |
element14
from US$1.02
|
581
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
552
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
184
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
160
in stock
|
Buy Now | |
Farnell
from US$1.62
|
133
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
89
in stock
|
Buy Now | |
Welectron
from US$25.84
|
4
in stock
|
Buy Now | |
Richardson RFPD
-
|
24
in stock
|
Buy Now | |
Avnet America
from US$120.01
|
-
|
Buy Now | |
Carlton-Bates
from US$1.53
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 24mm |
---|---|
No. of Batteries | 2 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Terminals | PCB Pins |
For Use With | CR2450 DL2450 |
Space Saving Design 24 mm Dual Coin Cell Battery Holder | Future Electronics |
HOLDERCOIN24MM H | Rutronik |
BATTERY HOLDER, 24MM COIN CELL, THROUGH HOLE | element14 |
Battery Holder, 24Mm Coin Cell, Through Hole | Newark Electronics |
STANDARD HOLDER FOR COIN CELL | RS |
Keystone Battery Holder 2x CR2430 / CR2450 Through Hole | Distrelec |
HOLDER, BATTERY, 2 CELL, 24MM | Farnell |
Socket | Transfer Multisort Elektronik |
Keystone 1025 24mm Dual Lithium Coin Cell Holder | Rapid Electronics |
Battery Holder 1 Coin Cell | Carlton-Bates |
Coin Cell Battery Holders COIN CELL HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 9mm |
---|---|
Blade Length | 125mm |
Overall Length | 243mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Size | 9mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1025?
Additional datasheets, footprints and schematics for 1025 are listed on our Part Details page. You can also find images and similar parts to 1025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1025 fall under?
The 1025 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1025 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1025 you can contact the distributor directly for product support, shipping queries etc.
Is the 1025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1025 have stock available?
Authorised distributors including Future Electronics, Rutronik, RS Americas, element14 and Heilind Electronics have stock available or on a lead time for 1025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1025 often in real-time on the comparison pages.
What if I can't find stock of 1025?
You can fill out our help required form which you can use to request a quote for 1025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.