Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder |
Battery Terminals | SMD |
For Use With | AA Batteries & Mfg. Part No. 1024C Retainer Cover |
RoHS Compliant | Yes |
Battery Holder, Aa Cell, Surface Mt, Full Reel | Newark Electronics |
All Conductive Polystyrene Carrier Small AA Battery Holder on Tape | Future Electronics |
Holder, SMT Mount,1 Cell, AA, Nylon High Temp | Keystone Electronics 1024TR | RS Americas |
Holder, Battery | Carlton-Bates |
Battery Contacts AA Battery HOLDER SMT | Sager |
Where can I find additional details, specifications and documents for a 1024TR?
Additional datasheets, footprints and schematics for 1024TR are listed on our Part Details page. You can also find images and similar parts to 1024TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1024TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1024TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1024TR fall under?
The 1024TR is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1024TR when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1024TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1024TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1024TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1024TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1024TR often in real-time on the comparison pages.
What if I can't find stock of 1024TR?
You can fill out our help required form which you can use to request a quote for 1024TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.