Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
34
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$5.92
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.71
|
-
|
Buy Now | |
Sager
from US$6.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Battery Sizes Accepted | 1/2AA |
---|---|
Accessory Type | Battery Holder Cover |
Battery Terminals | Snap Contact |
For Use With | Keystone 1016 & 1024 Battery Holders |
RoHS Compliant | Yes |
BATTERY HOLDER COVER | Heilind Electronics |
SM BATTERY HOLDER AA COVER | Rutronik |
Battery Holder Retainer Cover | Newark Electronics |
Retainer for Battery Holder | Future Electronics |
Battery Holder, Cover, 1 Cell, AA, Plastic, UL94V-0, Black | Keystone Electronics 1024C | RS Americas |
Cover | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pulse Transformer 1.2ct | 1ct 8.8mH 340Vus |
---|---|
RoHS Compliant | Yes |
Pulse Transformer 1.2:1 2000Vrms 2.5Ohm Prim. DCR 2.5Ohm Sec. DCR 25pF 340Vus Through Hole | Avnet America |
Pulse Transformers PULSE TRANSFORMER 340VUS | Sager |
Where can I find additional details, specifications and documents for a 1024C?
Additional datasheets, footprints and schematics for 1024C are listed on our Part Details page. You can also find images and similar parts to 1024C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1024C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1024C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1024C fall under?
The 1024C is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1024C when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1024C you can contact the distributor directly for product support, shipping queries etc.
Is the 1024C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1024C have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Heilind Electronics Asia, Rutronik and Newark Electronics have stock available or on a lead time for 1024C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1024C often in real-time on the comparison pages.
What if I can't find stock of 1024C?
You can fill out our help required form which you can use to request a quote for 1024C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.