Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Mini D Ribbon Connector, .050'", 50 Pos, PCB Socket, Boardmount, Shielded, 1A | 3M 10240-0210EC | RS Americas |
Mini D-Sub Conn, Rcpt, 40Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 10240-0210EC?
Additional datasheets, footprints and schematics for 10240-0210EC are listed on our Part Details page. You can also find images and similar parts to 10240-0210EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10240-0210EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10240-0210EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10240-0210EC fall under?
The 10240-0210EC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10240-0210EC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10240-0210EC you can contact the distributor directly for product support, shipping queries etc.
Is the 10240-0210EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10240-0210EC have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 10240-0210EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10240-0210EC often in real-time on the comparison pages.
What if I can't find stock of 10240-0210EC?
You can fill out our help required form which you can use to request a quote for 10240-0210EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.