Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403378094 |
Number of Rows | 2 |
---|---|
Stamped | Yes |
Number of Positions | 20 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Connector Length | 25.4mm, 1in |
Connector Height | 6.1mm, .24in |
Accepts Wire Insulation Diameter Range | .05in, 1.27mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Wire Size | .12 – .326mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | PBT |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
For Use With | Header |
Packaging Method | Tray |
Packaging Quantity | 120 |
実装方法 | Tray |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
20 Ampmodu Mt Assy Dr .100Cl |Amp Te Connectivity 102398-8 | Newark Electronics |
Conn IDC Connector RCP 20 POS 2.54mm IDT ST Cable Mount | Avnet America |
TE | RS Americas |
Special Order: 20 AMPMODU MT ASSY DR .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 102398-8 | Internal Number: 102398-8 | Alias Number: 403378094 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MT Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU MT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102398-8?
Additional datasheets, footprints and schematics for 102398-8 are listed on our Part Details page. You can also find images and similar parts to 102398-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102398-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102398-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102398-8 fall under?
The 102398-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102398-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102398-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 102398-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102398-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 102398-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102398-8 often in real-time on the comparison pages.
What if I can't find stock of 102398-8?
You can fill out our help required form which you can use to request a quote for 102398-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.