102398-2 PCB Connectors by TE Connectivity

08 AMPMODU MT ASSY DR .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.05

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.66
416
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.11
416
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.86
416
in stock
Buy Now
Logo for TE Store
TE Store
from US$13.46
343
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.05
340
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.98
-
Buy Now
Logo for Boersig
Boersig
from US$5.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 8
Stamped Yes
Number of Rows 2
Contact Current Rating (Max) 3A
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Tin-Lead
Contact Type Socket
Connector Length 10.15mm, .4in
Connector Height 6.1mm, .24in
Accepts Wire Insulation Diameter Range .05in, 1.27mm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 6.1mm
Wire Size .12 – .326mm², 26 – 22AWG
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Dielectric Withstanding Voltage (Max) 600V
Housing Entry Configuration Both Ends Closed
Housing Color Black
Housing Material PBT
Centerline (Pitch) .1in, 2.54mm
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
For Use With Header
Packaging Method Tray
Packaging Quantity 310
実装方法 Tray
Applied Pressure Standard
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Headers&Wire Housings HSG DUAL 8P 26-22AWG | Rapid Electronics
TE Connectivity 08 AMPMODU MT ASSY DR .100CL Board Conne | Distrelec
08 AMPMODU MT ASSY DR .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 102398-2 | Internal Number: 102398-2 | .1" | TE Connectivity | TE Store
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell
Wire-Board Connector Receptacle, 8 Position, 2.54Mm | Newark Electronics
Conn IDC Connector RCP 8 POS 2.54mm IDT ST Cable Mount | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102398-2?

Additional datasheets, footprints and schematics for 102398-2 are listed on our Part Details page. You can also find images and similar parts to 102398-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102398-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102398-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102398-2 fall under?

The 102398-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 102398-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102398-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 102398-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102398-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 102398-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102398-2 often in real-time on the comparison pages.

What if I can't find stock of 102398-2?

You can fill out our help required form which you can use to request a quote for 102398-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay