102396-8

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 102396-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 102396-8
Series Information for 102396-8 - TE Connectivity
  • Status: Active
  • Aliases: AMP-0-0102396-8, A68869-000
  • Product Code: 5435
  • Global Product Line: 283
  • GPL Description: Industrial

Description

20 AMPMODU MT COVER DR .100CL

Specifications

Primary Product Material:
Thermoplastic
Primary Product Color:
Black
Number of Positions:
20
Number of Rows:
2
Row-to-Row Spacing:
2.54mm, .100in
Centerline (Pitch):
2.54mm, .100in
UL Flammability Rating:
UL 94V-0
Product Profile:
Standard
null:
Hermaphroditic
Protection & Strain Relief Accessory Type:
Cover

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:20 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplastic Body; Product Range:-; Body Color:BlackRoHS Compliant: Yes
Avnet America
Connector Accessories 20 POS Cover Thermoplastic Black