102393-6 PCB Connectors by TE Connectivity

16 AMPMODU MT ASSY DR .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.64

Distributor Stock
Logo for Newark
Newark
from US$5.16
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.44
-
Buy Now

Specifications

Number of Positions 16
Number of Rows 2
Stamped Yes
Contact Current Rating (Max) 3A
Contact Type Socket
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
コネクタの高さ 6.96mm
Accepts Wire Insulation Diameter Range .05in, 1.27mm
Connector Height .24in, 6.96mm
Wire Size 30 – 26AWG, .05 – .15mm²
Connector Length .8in, 20.32mm
Row-to-Row Spacing .1in, 2.54mm
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Dielectric Withstanding Voltage (Max) 600V
Centerline (Pitch) 2.54mm, .1in
Housing Entry Configuration Both Ends Closed
Housing Material Thermoplastic
Housing Color Black
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Packaging Method Tray
Packaging Quantity 150
実装方法 Tray
Glow Wire Rating Standard Part - Not Glow Wire
Applied Pressure Standard
Connector Style Receptacle
Connector Type Housing
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C


Alternative Descriptions

16 Ampmodu Mt Assy Dr .100Cl Rohs Compliant: No |Amp Te Connectivity 102393-6 | Newark Electronics
Conn IDC Connector RCP 16 POS 2.54mm IDT ST Cable Mount | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102393-6?

Additional datasheets, footprints and schematics for 102393-6 are listed on our Part Details page. You can also find images and similar parts to 102393-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102393-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102393-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102393-6 fall under?

The 102393-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 102393-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102393-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 102393-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102393-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 102393-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102393-6 often in real-time on the comparison pages.

What if I can't find stock of 102393-6?

You can fill out our help required form which you can use to request a quote for 102393-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay