Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
102390-000,
4-1202103-4 |
No distributors results available
Adapter Entry Size | 8 |
---|---|
Material | Aluminum |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Color | Bright |
TE Adapter Code | 40 |
Cable Diameter Range | .25 – .4in, 6.4 – 10.2mm |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Connector Detail Specification Number | D38999/26, D38999/20, D38999/40, D38999/24, D38999/46, D38999/42, D38999/47 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W |
Termination Device Type | Band Strap |
Connector Shell Size | 13, C |
Pluggable I/O Accessory Type | Band |
Style | Band Adapter |
Adapter Angle | 90 |
Overbraid Termination | Band |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Where can I find additional details, specifications and documents for a 102390-000?
Additional datasheets, footprints and schematics for 102390-000 are listed on our Part Details page. You can also find images and similar parts to 102390-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102390-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102390-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102390-000 fall under?
The 102390-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 102390-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102390-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 102390-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102390-000 have stock available?
There is no stock from authorised distributors for 102390-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102390-000 often in real-time on the comparison pages.
What if I can't find stock of 102390-000?
You can fill out our help required form which you can use to request a quote for 102390-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.