102387-8 Part Information

Details for 102387-8 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Connector Housings

Part Downloads

Part Specifications

Number of Positions 34
Number of Rows 2
Stamped No
Contact Current Rating (Max) 3A
Contact Base Material Beryllium Copper
Contact Type Socket
Connector Height 7.23mm, .285in
Connector Length 47.75mm, 1.88in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 7.23mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 750V
Termination Resistance 12mΩ
Operating Voltage 250VAC
Housing Color Black
Housing Material Thermoplastic
Housing Entry Configuration Both Ends Closed
Centerline (Pitch) .1in, 2.54mm
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Strain Relief Without
For Use With Header
Comment Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately.
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Connector Type Housing
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 2-42935-3931
Product Code: 5912
Global Product Line: 277
GPL Description: Industrial

Alternative Part Descriptions

  • CONNECTOR HOUSING, RECEPTACLE 34 POSITION, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; No. of Contacts:34ContactsRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102387-8?

Additional datasheets, footprints and schematics for 102387-8 are listed in our Part Details tab. You can also find the 102387-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102387-8 in the Pricing & Inventory tab next to part details. You can view 102387-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102387-8 fall under?

The 102387-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 102387-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102387-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 102387-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 102387-8 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 102387-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102387-8 often in real-time on the comparison pages.

What if I can't find stock of 102387-8?

You can fill out our help required form which you can use to request a quote for 102387-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 102387-8

Loading...
Loading Results for 102387-8
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us