Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1079-00 |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
250
in stock
|
Buy Now | |
Heilind Electronics
from US$2.90
|
9,474
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
8,081
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
8,081
in stock
|
Buy Now | |
TE Store
from US$3.61
|
7,259
in stock
|
Buy Now | |
Boersig
from US$1.89
|
7,165
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
4,255
in stock
|
Buy Now | |
element14
from US$2.03
|
2,459
in stock
|
Buy Now | |
Future Electronics
from US$2.18
|
1,990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.90
|
1,579
in stock
|
Buy Now | |
Farnell
from US$2.47
|
1,458
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
963
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
660
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.43
|
50
in stock
|
Buy Now | |
Distrelec
from US$2.61
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
1
in stock
|
Buy Now | |
Sager
from US$1.80
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 26 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.48in, 37.59mm |
Connector Height | .285in, 7.23mm |
コネクタの高さ | 7.23mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | Header |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Connector Housing, Receptacle 26 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 26 POS 2.54mm Crimp ST Cable Mount | Avnet America |
26 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 26 | Wire-To-Board Connector Assembly & Housing | Part Number: 102387-6 | Internal Number: 102387-6 | Alias Number: 010-1079-00 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings CNTR PLRZD HG 26 DBL | Rapid Electronics |
CONNECTOR HOUSING, RECEPTACLE 26 POSITIO | element14 |
AMPMODU 26 Position Dual Row 2.54 mm pitch Unloaded Socket Housing | Future Electronics |
HOUSING, RECEPTACLE, 2.54MM, 26WAY | Farnell |
PCB Housing, 2.54mm Pitch, 26-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 102387-6 | RS Americas |
2.54mm,housing,26W,Mod IV,DR,snap in | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Crimp housing Receptacle / Socket 26 Positions 2.54mm | Distrelec |
Headers & Wire Housings CNTR PLRZD HG 26 DBL | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 26Ways |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
SVHC | No SVHC (15-Jun-2015) |
Lead Spacing | 2.54mm |
No. of Contacts | 26Contacts |
No. of Rows | 2Rows |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 102387-6?
Additional datasheets, footprints and schematics for 102387-6 are listed on our Part Details page. You can also find images and similar parts to 102387-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102387-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102387-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102387-6 fall under?
The 102387-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102387-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102387-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102387-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102387-6 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, TE Store and Boersig have stock available or on a lead time for 102387-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102387-6 often in real-time on the comparison pages.
What if I can't find stock of 102387-6?
You can fill out our help required form which you can use to request a quote for 102387-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.