102387-5 PCB Connectors by TE Connectivity

24 MODIV HSG COMP DR .100 POL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for RS
RS
from US$2.46
638
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.86
6,033
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.97
3,990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
3,147
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.86
1,207
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.58
607
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.22
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.86
3
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.80
-
Buy Now
Logo for element14
element14
from US$3.08
-
Buy Now
Logo for Boersig
Boersig
from US$1.90
-
Buy Now
Logo for Distrelec
Distrelec
from US$2.41
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.52
-
Buy Now
Logo for Farnell
Farnell
from US$2.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 24
Stamped No
Contact Current Rating (Max) 3A
Contact Base Material Beryllium Copper
Contact Type Socket
Connector Height .285in, 7.23mm
Connector Length 35.05mm, 1.38in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 7.23mm
Dielectric Withstanding Voltage (Max) 750V
Insulation Resistance 5000MΩ
Termination Resistance 12mΩ
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Entry Configuration Both Ends Closed
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Strain Relief Without
For Use With Header
Comment When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately., Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number.
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Connector Style Receptacle
Glow Wire Rating Standard Part - Not Glow Wire
Connector Type Housing
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

24 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 24 | Wire-To-Board Connector Assembly & Housing | Part Number: 102387-5 | Internal Number: 102387-5 | .1" | TE Connectivity | TE Store
Connector Housing, Receptacle 24 Position, 2.54Mm | Newark Electronics
AMP Mod IV Housing,vertical,2row,24 way | RS
Conn Housing RCP 24 POS 2.54mm Crimp ST Cable Mount | Avnet America
Headers&Wire Housings CNTR PLRZD HG 24 DBL | Rapid Electronics
AMPMODU 24 Position Dual Row 2.54 mm Pitch Unloaded Socket Housing | Future Electronics
CONNECTOR HOUSING, RCPT, 24POS, 2.54MM | element14
TE Connectivity 24 MODIV HSG COMP DR .100 POL Board Conn | Distrelec


102387-5 Connectors by Unknown

CONNECTOR HOUSING RECEPTACLE 24 POSITION 2.54MM

Status: Unknown
Series: AMPMODU Mod IV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU Mod IV Series
Gender Receptacle
No. of Positions 24Positions
Pitch Spacing 2.54mm
For Use With Ampmodu Socket Contacts
Connector Type Wire to Board

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102387-5?

Additional datasheets, footprints and schematics for 102387-5 are listed on our Part Details page. You can also find images and similar parts to 102387-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102387-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102387-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102387-5 fall under?

The 102387-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 102387-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102387-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 102387-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102387-5 have stock available?

Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 102387-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102387-5 often in real-time on the comparison pages.

What if I can't find stock of 102387-5?

You can fill out our help required form which you can use to request a quote for 102387-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay