Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-3932 |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
875
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
105,364
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
90,701
in stock
|
Buy Now | |
Farnell
from US$2.29
|
72,575
in stock
|
Buy Now | |
TTI Europe
from US$1.46
|
10,200
in stock
|
Buy Now | |
Future Electronics
from US$1.90
|
10,000
in stock
|
Buy Now | |
Powell Electronics
from US$2.38
|
7,799
in stock
|
Buy Now | |
Boersig
from US$1.42
|
4,741
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
4,364
in stock
|
Buy Now | |
Heilind Electronics
from US$2.11
|
3,761
in stock
|
Buy Now | |
element14
from US$1.66
|
2,376
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
1,944
in stock
|
Buy Now | |
TE Store
from US$3.04
|
893
in stock
|
Buy Now | |
Distrelec
from US$2.28
|
439
in stock
|
Buy Now | |
Sager
from US$1.94
|
400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.11
|
346
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
150
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
85
in stock
|
Buy Now | |
SOS electronic
from US$1.44
|
55
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 29.97mm, 1.18in |
Connector Height | .285in, 7.23mm |
コネクタの高さ | 7.23mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | Header |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately. |
Packaging Quantity | 500 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings CNTR PLRZD HG 20 DBL | Rapid Electronics |
CONN HOUSING, RCPT, 20POS, 2.54MM | Farnell |
20POL MODIV HSG COMP DR 2.54 | TTI Europe |
20 Positions 0.100 (2.54mm) Housings Receptacle Black Rectangular Connector" | Future Electronics |
Connector Housing, Receptacle, 20 Position, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR | element14 |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
20 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 102387-4 | Internal Number: 102387-4 | Alias Number: 2-42935-3932 | .1" | TE Connectivity | TE Store |
2.54mm,housing,20W,Mod IV,DR,snap in | RS |
TE Connectivity Crimp housing Receptacle / Socket 20 Positions 2.54mm | Distrelec |
Headers & Wire Housings CNTR PLRZD HG 20 DBL | Sager |
Plug | Transfer Multisort Elektronik |
Housing, Dual 20 250 VAC, 3 A 750 V, AMPMODU Mod IV Series | TE Connectivity 102387-4 | RS Americas |
AMPMODU housing 2x10P 2,54 mm | SOS electronic |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Ways |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
No. of Contacts | 20Contacts |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 102387-4?
Additional datasheets, footprints and schematics for 102387-4 are listed on our Part Details page. You can also find images and similar parts to 102387-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102387-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102387-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102387-4 fall under?
The 102387-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102387-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102387-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102387-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102387-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 102387-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102387-4 often in real-time on the comparison pages.
What if I can't find stock of 102387-4?
You can fill out our help required form which you can use to request a quote for 102387-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.