Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
2,700
in stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
14,901
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
13,757
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
12,705
in stock
|
Buy Now | |
Boersig
from US$0.88
|
7,451
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
5,816
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
5,049
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
4,980
in stock
|
Buy Now | |
Powell Electronics
from US$1.47
|
4,407
in stock
|
Buy Now | |
TE Store
from US$1.77
|
3,682
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
2,483
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,160
in stock
|
Buy Now | |
Sager
from US$1.14
|
611
in stock
|
Buy Now | |
element14
from US$1.31
|
421
in stock
|
Buy Now | |
RS Americas
from US$1.29
|
343
in stock
|
Buy Now | |
Farnell
from US$1.30
|
339
in stock
|
Buy Now | |
SOS electronic
from US$0.87
|
150
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$1.65
|
2
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Connector Length | .6in, 15.23mm |
Connector Height | .285in, 7.23mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 7.23mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
For Use With | Header |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings CTR POLARIZD HSG 5x2 | Rapid Electronics |
AMPMODU 10 Position Dual Row 2.54 mm Pitch Unloaded Socket Housing | Future Electronics |
Plug | Transfer Multisort Elektronik |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
10 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 102387-1 | Internal Number: 102387-1 | .1" | TE Connectivity | TE Store |
2.54mm,housing,10W,Mod IV,DR,snap in | RS |
10P MODU REC HSG WTB BLACK | TTI Europe |
Connector Housing, Receptacle 10 Position, 2.54Mm | Newark Electronics |
Headers & Wire Housings CTR POLARIZD HSG 5x2 | Sager |
CONNECTOR HOUSING, FEMALE | element14 |
PCB Housing, 2.54mm Pitch, 10-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 102387-1 | RS Americas |
AMPMODU housing 2x5P 2,54 mm | SOS electronic |
TE Connectivity Crimp housing Receptacle / Socket 10 Positions 2.54mm | Distrelec |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 2.54mm |
No. of Contacts | 10Contacts |
No. of Rows | 2Rows |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 102387-1?
Additional datasheets, footprints and schematics for 102387-1 are listed on our Part Details page. You can also find images and similar parts to 102387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102387-1 fall under?
The 102387-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102387-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102387-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Future Electronics, Boersig and Transfer Multisort Elektronik have stock available or on a lead time for 102387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102387-1 often in real-time on the comparison pages.
What if I can't find stock of 102387-1?
You can fill out our help required form which you can use to request a quote for 102387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.