Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.36
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
64
in stock
|
Buy Now | |
element14
from US$6.26
|
64
in stock
|
Buy Now | |
Farnell
from US$3.89
|
64
in stock
|
Buy Now | |
Distrelec
from US$5.64
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$6.53
|
28
in stock
|
Buy Now | |
RS Americas
from US$5.01
|
-
|
Buy Now | |
TTI Europe
from US$4.50
|
-
|
Buy Now |
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Colour | Black |
Connector Mounting Orientation | PC Board |
Connector Type | Micro D Ribbon |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Withstand Voltage | 500V |
Micro D Sub Connector, Straight, 102 Series, Receptacle, 36, Through Hole, Pcb Mount Rohs Compliant: Yes |3M 10236-6212PL | Newark Electronics |
RECEPTACLE, MDR, STRAIGHT, 36WAY | element14 |
3M MDR socket, Socket, Black, Mini Delta Ribbon 36P | Distrelec |
36 way panel straight spill PCB I/O skt | RS |
Female 36 Way Straight Through Hole SCSI Connector 2.54mm Pitch, Solder | 3M 10236-6212PL | RS Americas |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Where can I find additional details, specifications and documents for a 10236-6212PL?
Additional datasheets, footprints and schematics for 10236-6212PL are listed on our Part Details page. You can also find images and similar parts to 10236-6212PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10236-6212PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10236-6212PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10236-6212PL fall under?
The 10236-6212PL is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10236-6212PL when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10236-6212PL you can contact the distributor directly for product support, shipping queries etc.
Is the 10236-6212PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10236-6212PL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 10236-6212PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10236-6212PL often in real-time on the comparison pages.
What if I can't find stock of 10236-6212PL?
You can fill out our help required form which you can use to request a quote for 10236-6212PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.