Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Receptacle MDR PCB straight 36 pin | RS |
Mini D Ribbon Connector, Receptacle 36 Position Through Hole | Newark Electronics |
Mini D Ribbon Connector, .050", 36 Pos, PCB Socket, Boardmount, Shielded, 1A | 3M 10236-6212PC | RS Americas |
Where can I find additional details, specifications and documents for a 10236-6212PC?
Additional datasheets, footprints and schematics for 10236-6212PC are listed on our Part Details page. You can also find images and similar parts to 10236-6212PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10236-6212PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10236-6212PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10236-6212PC fall under?
The 10236-6212PC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10236-6212PC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10236-6212PC you can contact the distributor directly for product support, shipping queries etc.
Is the 10236-6212PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10236-6212PC have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10236-6212PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10236-6212PC often in real-time on the comparison pages.
What if I can't find stock of 10236-6212PC?
You can fill out our help required form which you can use to request a quote for 10236-6212PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.