Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$2.91
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Beige |
Connector Mounting Orientation | PC Board |
Connector Type | Micro D Ribbon |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Withstand Voltage | 500V |
36way panel r/a high temp PCB I/O socket | RS |
Micro D Sub Connector, Right Angle, 102 Series, Receptacle, 36, Through Hole, Pcb Mount Rohs Compliant: Yes |3M 10236-55G3PL | Newark Electronics |
RECEPTACLE, MDR, R/A, 36WAY | element14 |
36way panel r/a high temp PCB I/O socket | 3M 10236-55G3PL | RS Americas |
MINI DELTA RIBBON CON SILVER | TTI Europe |
Where can I find additional details, specifications and documents for a 10236-55G3PL?
Additional datasheets, footprints and schematics for 10236-55G3PL are listed on our Part Details page. You can also find images and similar parts to 10236-55G3PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10236-55G3PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10236-55G3PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10236-55G3PL fall under?
The 10236-55G3PL is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10236-55G3PL when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10236-55G3PL you can contact the distributor directly for product support, shipping queries etc.
Is the 10236-55G3PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10236-55G3PL have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 10236-55G3PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10236-55G3PL often in real-time on the comparison pages.
What if I can't find stock of 10236-55G3PL?
You can fill out our help required form which you can use to request a quote for 10236-55G3PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.