Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Socket |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens with Holder |
External Diameter | 21.49mm |
For Use With | 20mm Lens |
Holder Colour | Black |
Holder Material | PC (Polycarbonate) |
Lens Diameter | 20mm |
Lens Shape | Round |
Luxeon Rebel Lens Holder Black | RS |
20 mm Dia LED Taped Optic Holder for LUXEON Rebel | Future Electronics |
LENS HOLDER, BLACK, REBEL | element14 |
Led Holder, Luxeon Rebel Leds, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 10235?
Additional datasheets, footprints and schematics for 10235 are listed on our Part Details page. You can also find images and similar parts to 10235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10235 fall under?
The 10235 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 10235 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10235 you can contact the distributor directly for product support, shipping queries etc.
Is the 10235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10235 have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 10235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10235 often in real-time on the comparison pages.
What if I can't find stock of 10235?
You can fill out our help required form which you can use to request a quote for 10235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.