Wire Contact Termination Area Plating Material Thickness | 78 – 158µin |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Beryllium Copper |
Accepts Wire Insulation Diameter Range | 1.02 – 1.4mm |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Approved Standards | CSA LR7189 |
Zugelassene Standards | CSA LR7189 |
Wire Insulation Support | With |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
IDC Non-Insulated Crimp Snap-In Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 102348-3 | Internal Number: 102348-3 | TE Connectivity | TE Store |
Contact, Socket, Crimp | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | MOD IV Connectors |
Wire Size AWG Min | - |
Contact Material | Beryllium Copper |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Crimp |
Current Rating | 3A |
Where can I find additional details, specifications and documents for a 102348-3?
Additional datasheets, footprints and schematics for 102348-3 are listed on our Part Details page. You can also find images and similar parts to 102348-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102348-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102348-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102348-3 fall under?
The 102348-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102348-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102348-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 102348-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102348-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 102348-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102348-3 often in real-time on the comparison pages.
What if I can't find stock of 102348-3?
You can fill out our help required form which you can use to request a quote for 102348-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.