Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
100,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
100,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
100,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
87,500
in stock
|
Buy Now | |
TE Store
from US$0.23
|
13,836
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 50 – 150µin |
Accepts Wire Insulation Diameter Range | .04in, 1.02mm |
Wire Size | 32 – 27AWG, .03 – .1mm² |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Strip |
Packaging Quantity | 12500 |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings MOD IV RECP PLTD/SN | Rapid Electronics |
TE Connectivity MOD IV RECP PLTD SN Headers & Wire Housi | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
MOD IV RECP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 102316-5 | Internal Number: 102316-5 | TE Connectivity | TE Store |
Mod Iv Recp Pltd Sn Rohs Compliant: Yes |Amp Te Connectivity 102316-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Socket, Crimp, 27-32AWG, Tin, AMPMODU Mod IV Series | TE Connectivity 102316-5 | RS Americas |
Where can I find additional details, specifications and documents for a 102316-5?
Additional datasheets, footprints and schematics for 102316-5 are listed on our Part Details page. You can also find images and similar parts to 102316-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102316-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102316-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102316-5 fall under?
The 102316-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102316-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102316-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 102316-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102316-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 102316-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102316-5 often in real-time on the comparison pages.
What if I can't find stock of 102316-5?
You can fill out our help required form which you can use to request a quote for 102316-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.