Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Wire Size | .03 – .1mm², 32 – 27AWG |
Accepts Wire Insulation Diameter Range | .02 – .04in, .5 – 1.02mm |
Wire Insulation Support | With |
Packaging Quantity | 12500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Mod Iv Recp Pltd 30 Sel |Amp Te Connectivity 102316-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Socket Recpetcale, 27-32 AWG, 3A, Crimp, AMPMODU Mod IV/V Series | TE Connectivity 102316-2 | RS Americas |
Special Order: MOD IV RECP PLTD 30 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Compatible With Wire & Cable Type: Discrete Wire Wire Size: 32 – 27 AWG Socket Gold Gold Flash Discrete Wire | Connector Contact | Part Number: 102316-2 | Internal Number: 102316-2 | 32 – 27 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102316-2?
Additional datasheets, footprints and schematics for 102316-2 are listed on our Part Details page. You can also find images and similar parts to 102316-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102316-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102316-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102316-2 fall under?
The 102316-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102316-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102316-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102316-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102316-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 102316-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102316-2 often in real-time on the comparison pages.
What if I can't find stock of 102316-2?
You can fill out our help required form which you can use to request a quote for 102316-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.