Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Polyester, PBT |
---|---|
Primary Product Color | Light Blue |
Product Length | 16.31mm |
UL Flammability Rating | UL 94V-0 |
Comment | Receptacles Without Strain Relief |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Latch |
A/L UNIV HDR EJT LATCH SHT BLUE | TE Connectivity 102312-5 | RS Americas |
Where can I find additional details, specifications and documents for a 102312-5?
Additional datasheets, footprints and schematics for 102312-5 are listed on our Part Details page. You can also find images and similar parts to 102312-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102312-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102312-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102312-5 fall under?
The 102312-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 102312-5 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102312-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 102312-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102312-5 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 102312-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102312-5 often in real-time on the comparison pages.
What if I can't find stock of 102312-5?
You can fill out our help required form which you can use to request a quote for 102312-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.