Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405791385 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.15
|
36,025
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
17,000
in stock
|
Buy Now | |
TE Store
from US$0.30
|
6,958
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
6,725
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
278
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
276
in stock
|
Buy Now | |
Boersig
from US$0.18
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Product Length | 16.31mm |
UL Flammability Rating | UL 94V-0 |
Comment | Receptacles Without Strain Relief |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Latch |
609/622/636 Series Novo Receptacle/Female Socket Connector Short Latch | Future Electronics |
UNIVERSAL HEADER LATCH Connector Hardware Accessory Type: Latch Primary Product Color: Black Primary Product Material: Thermoplastic Hardware Accessory Function: Latching, Locking & Retention Latch Black Thermoplastic Latching, Locking & Retention | Universal Headers: Ejector Latch | Part Number: 102312-1 | Internal Number: 102312-1 | Alias Number: 405791385 | TE Connectivity | TE Store |
Connector Accessories Latch Thermoplastic Black | Avnet America |
Header Latches for mating receptacles without strain relief | TE Connectivity 102312-1 | RS Americas |
Ejector Latch, Universal Header | Newark Electronics |
EJECTOR LATCH, THERMOPLASTIC, BLACK | element14 |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ejector Latch |
---|---|
For Use With | AMP Receptacles Without Strain Relief |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 102312-1?
Additional datasheets, footprints and schematics for 102312-1 are listed on our Part Details page. You can also find images and similar parts to 102312-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102312-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102312-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102312-1 fall under?
The 102312-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 102312-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102312-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102312-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102312-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Avnet America and RS Americas have stock available or on a lead time for 102312-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102312-1 often in real-time on the comparison pages.
What if I can't find stock of 102312-1?
You can fill out our help required form which you can use to request a quote for 102312-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.