Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.02
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$8.99
|
39
in stock
|
Buy Now | |
element14
from US$13.20
|
39
in stock
|
Buy Now | |
Rutronik
from US$3.61
|
-
|
Buy Now | |
Future Electronics
from US$3.29
|
-
|
Buy Now | |
RS Americas
from US$4.32
|
-
|
Buy Now | |
Carlton-Bates
from US$3.28
|
-
|
Buy Now | |
TTI Europe
from US$15.07
|
-
|
Buy Now | |
Sager
from US$2.12
|
-
|
Buy Now |
Battery Sizes Accepted | AAA |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | Through Hole |
THM BATTERY HOLDER AAA DUAL | Rutronik |
AAA 2 Cell PC Pin Battery Holder | Future Electronics |
Battery Holder, THM, Nylon, High Temp, UL94V-0, 2 Cell, AAA | Keystone Electronics 1023 | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAA Dual THM battery holder | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 7mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 243mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 9.6" |
SVHC | No SVHC |
RoHS Compliant | NA |
Nut Driver, 125X7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1023?
Additional datasheets, footprints and schematics for 1023 are listed on our Part Details page. You can also find images and similar parts to 1023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1023 fall under?
The 1023 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1023 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1023 you can contact the distributor directly for product support, shipping queries etc.
Is the 1023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1023 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 1023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1023 often in real-time on the comparison pages.
What if I can't find stock of 1023?
You can fill out our help required form which you can use to request a quote for 1023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.