Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Contact Type | Socket |
Connector Length | .3in, 7.62mm |
コネクタの高さ | 3.22mm |
Connector Height | .127in, 3.22mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Strain Relief | Without |
Packaging Method | Bag |
Packaging Quantity | 250 |
実装方法 | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
03 Modiv Hsg Sr Mrkd .100 Pol Rohs Compliant: Yes |Amp Te Connectivity 102267-1 | Newark Electronics |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Special Order: 03 MODIV HSG SR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 102267-1 | Internal Number: 102267-1 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102267-1?
Additional datasheets, footprints and schematics for 102267-1 are listed on our Part Details page. You can also find images and similar parts to 102267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102267-1 fall under?
The 102267-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102267-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102267-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 102267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102267-1 often in real-time on the comparison pages.
What if I can't find stock of 102267-1?
You can fill out our help required form which you can use to request a quote for 102267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.