Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.30
|
66
in stock
|
Buy Now | |
TTI Europe
from US$4.11
|
25,000
in stock
|
Buy Now | |
element14
from US$4.88
|
543
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
472
in stock
|
Buy Now | |
Heilind Electronics
from US$6.69
|
314
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.69
|
73
in stock
|
Buy Now | |
Farnell
from US$4.79
|
71
in stock
|
Buy Now | |
RS Americas
from US$4.50
|
47
in stock
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector Type | Micro D Ribbon |
Contact Termination | Through Hole Vertical |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
D Sub Connector Type:Mini D (Ribbon Connector) | element14 |
Mini D Ribbon Connector, Receptacle 26 Position Through Hole | Newark Electronics |
7000021504 JE150317657 26/MDR/RC/FSKT/BDMT/ST/M2.5/SC | Heilind Electronics |
RECEPTACLE, MINI D RIBBON, THT, 26WAY | Farnell |
MDR D-Sub receptacle 102 Series 26 way | RS |
Connector Mini Ribbon .050inch 26 Contacts | 3M 10226-6212PC | RS Americas |
Where can I find additional details, specifications and documents for a 10226-6212PC?
Additional datasheets, footprints and schematics for 10226-6212PC are listed on our Part Details page. You can also find images and similar parts to 10226-6212PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10226-6212PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10226-6212PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10226-6212PC fall under?
The 10226-6212PC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10226-6212PC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10226-6212PC you can contact the distributor directly for product support, shipping queries etc.
Is the 10226-6212PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10226-6212PC have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 10226-6212PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10226-6212PC often in real-time on the comparison pages.
What if I can't find stock of 10226-6212PC?
You can fill out our help required form which you can use to request a quote for 10226-6212PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.