10225-601 Cabinet Racks by nVent Schroff

CASE DESKTOP 3U D300 STEEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$252.18

Distributor Stock
Logo for Farnell
Farnell
from US$335.71
No stock
Buy Now
Logo for RS
RS
from US$252.18
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$512.41
-
Buy Now
Logo for element14
element14
from US$307.05
-
Buy Now
Logo for Distrelec
Distrelec
from US$304.74
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rack U Height 3U
Enclosure Material Aluminium Steel
Cabinet Style Desktop
External Height - Metric 153mm
External Width - Metric 520mm
External Depth - Metric 300mm
External Height - Imperial 6.02"
External Width - Imperial 20.47"
External Depth - Imperial 11.81"
Product Range -
SVHC No SVHC (15-Jun-2015)
Body Colour Unfinished
Internal Depth - Imperial 10.87"
Internal Depth - Metric 276mm

Alternative Descriptions

Comptec 19in case,300Dx152.7Hmm 84HP W | RS
Comptec Ventilated Rack Case, 3U, 153 x 520 x 300mm | nVent SCHROFF 10225601 | RS Americas
nVent Schroff Desktop Case 153 x 520 x 300 mm | Distrelec
CASE, DESKTOP, 3U, D300, STEEL | Farnell
19-Inch Case IP20 40kg 3U 300mm Depth | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10225-601?

Additional datasheets, footprints and schematics for 10225-601 are listed on our Part Details page. You can also find images and similar parts to 10225-601 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10225-601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10225-601 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10225-601 fall under?

The 10225-601 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 10225-601 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10225-601 you can contact the distributor directly for product support, shipping queries etc.

Is the 10225-601 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10225-601 have stock available?

Authorised distributors including RS, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 10225-601.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10225-601 often in real-time on the comparison pages.

What if I can't find stock of 10225-601?

You can fill out our help required form which you can use to request a quote for 10225-601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay