Status: | Unknown |
---|---|
Series: | FAZ Series |
RoHS: | Compliant |
Prices starting from US$148.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$148.04
|
No stock
|
Buy Now |
Product Range | FAZ Series |
---|---|
Current Rating | 15A |
No. of Poles | 3 Pole |
Voltage Rating VDC | 48VDC |
Voltage Rating VAC | 480VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Thermal Magnetic Circuit Breaker | Newark Electronics |
Where can I find additional details, specifications and documents for a 102249?
Additional datasheets, footprints and schematics for 102249 are listed on our Part Details page. You can also find images and similar parts to 102249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102249 fall under?
The 102249 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 102249 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102249 you can contact the distributor directly for product support, shipping queries etc.
Is the 102249 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 102249 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 102249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102249 often in real-time on the comparison pages.
What if I can't find stock of 102249?
You can fill out our help required form which you can use to request a quote for 102249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.