Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Length | 22.86mm, .9in |
Connector Height | 4.62mm, .182in |
コネクタの高さ | 4.62mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Conn Housing RCP 9 POS 2.54mm Crimp ST Cable Mount | Avnet America |
09 Modiv Hsg Comp Sr .100 Pol |Amp Te Connectivity 102241-7 | Newark Electronics |
Receptacle Housing, 9-Pos, .100in, Single Row, Latched, AMPMODU Mod IV Series | TE Connectivity 102241-7 | RS Americas |
TE Connectivity - AMP Connector 09 MODIV HSG COMP SR .100 POL | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 102241-7?
Additional datasheets, footprints and schematics for 102241-7 are listed on our Part Details page. You can also find images and similar parts to 102241-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102241-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102241-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102241-7 fall under?
The 102241-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102241-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102241-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 102241-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102241-7 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, Distrelec and TTI Europe have stock available or on a lead time for 102241-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102241-7 often in real-time on the comparison pages.
What if I can't find stock of 102241-7?
You can fill out our help required form which you can use to request a quote for 102241-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.