Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1036-00 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.57
|
12,223
in stock
|
Buy Now | |
TE Store
from US$0.78
|
8,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
3,275
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
3,275
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
1,606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
375
in stock
|
Buy Now | |
element14
from US$0.72
|
355
in stock
|
Buy Now | |
Farnell
from US$0.59
|
355
in stock
|
Buy Now | |
Boersig
from US$0.56
|
142
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Connector Length | 20.32mm, .8in |
Connector Height | .182in, 4.62mm |
コネクタの高さ | 4.62mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
For Use With | Header |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
08 MODIV HSG COMP SR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 102241-6 | Internal Number: 102241-6 | Alias Number: 010-1036-00 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 8 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
CRIMP HOUSING, 1 ROW, 8WAY | element14 |
TE Connectivity Crimp housing Receptacle / Socket 8 Positions 2.54mm | Distrelec |
Plug | Transfer Multisort Elektronik |
2.54mm,housing,8W,Mod IV,SR,snap in | RS |
AMPMODU 8 Position Single Row 2.54 mm Pitch Wire Applied Detent Latching Housing | Future Electronics |
Housing, Cable Socket, 8-C, AMPMODU Mod IV Series | TE Connectivity 102241-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 102241-6?
Additional datasheets, footprints and schematics for 102241-6 are listed on our Part Details page. You can also find images and similar parts to 102241-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102241-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102241-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102241-6 fall under?
The 102241-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102241-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102241-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102241-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102241-6 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 102241-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102241-6 often in real-time on the comparison pages.
What if I can't find stock of 102241-6?
You can fill out our help required form which you can use to request a quote for 102241-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.