Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
5,706
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
1,712
in stock
|
Buy Now | |
Avnet America
-
|
9,583
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TE Store
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 4.62mm |
Connector Length | .7in, 17.78mm |
Connector Height | 4.62mm, .182in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
For Use With | Header |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
POLARIZED HSG 7 SNGL detent latching | Rapid Electronics |
TE Connectivity 07 MODIV HSG COMP SR .100 POL | Distrelec |
Wire-Board Connector Receptacle, 7 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, 7-Pos, .100in, Single Row, Latched, AMPMODU Mod IV Series | TE Connectivity 102241-5 | RS Americas |
Special Order: 07 MODIV HSG COMP SR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 7 | Wire-To-Board Connector Assembly & Housing | Part Number: 102241-5 | Internal Number: 102241-5 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102241-5?
Additional datasheets, footprints and schematics for 102241-5 are listed on our Part Details page. You can also find images and similar parts to 102241-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102241-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102241-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102241-5 fall under?
The 102241-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102241-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102241-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 102241-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102241-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 102241-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102241-5 often in real-time on the comparison pages.
What if I can't find stock of 102241-5?
You can fill out our help required form which you can use to request a quote for 102241-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.