Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Plastic |
Height | 80mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AF Width | 12mm |
External Diameter | 40mm |
External Length / Height | 80mm |
External Width | 40mm |
Male Thread Size | M8 |
Overall Length | 80mm |
Static Axial Load | 10000N |
Thread Length | 50mm |
Thread Size | M8 |
Thread Size - Metric | M8 |
FOOT, IRON ARTICULATED, M8X50 | element14 |
Where can I find additional details, specifications and documents for a 10222?
Additional datasheets, footprints and schematics for 10222 are listed on our Part Details page. You can also find images and similar parts to 10222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10222 fall under?
The 10222 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 10222 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10222 you can contact the distributor directly for product support, shipping queries etc.
Is the 10222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10222 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for 10222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10222 often in real-time on the comparison pages.
What if I can't find stock of 10222?
You can fill out our help required form which you can use to request a quote for 10222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.