Prices starting from US$2.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.15 |
1,899
|
Buy Now | |
Newark Electronics | US$3.47 |
1,899
|
Buy Now | |
Rapid Electronics | US$3.19 |
1,899
|
Buy Now | |
Chip One Stop | US$3.03 |
1,899
|
Buy Now | |
Farnell | US$3.89 |
1,541
|
Buy Now | |
Avnet America | US$2.51 |
-
|
Buy Now | |
RS Americas | US$2.95 |
-
|
Buy Now | |
Boersig | US$3.29 |
-
|
Buy Now | |
TE Store | US$4.66 |
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | .24in, 6.1mm |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | .055in, 1.4mm |
Shrouded End Dimension | 1.778mm, .07in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 23 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Shrouded Ra Single 8 With Standoffs |Amp Te Connectivity 102203-5 | Newark Electronics |
SHROUDED RA SINGLE 8 with standoffs | Rapid Electronics |
TE Connectivity - AMP PCB CON 08 MODII HDR SRRA SHRD .100CL | Distrelec |
Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
TE | RS Americas |
Special Order: 08 MODII HDR SRRA SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 8 | PCB Header & Receptacle | Part Number: 102203-5 | Internal Number: 102203-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102203-5?
Additional datasheets, footprints and schematics for 102203-5 are listed on our Part Details page. You can also find images and similar parts to 102203-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102203-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102203-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102203-5 fall under?
The 102203-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102203-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102203-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 102203-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102203-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 102203-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102203-5 often in real-time on the comparison pages.
What if I can't find stock of 102203-5?
You can fill out our help required form which you can use to request a quote for 102203-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.