Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.07
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
85
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 1.778mm, .07in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 4 |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 40 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Shrouded Ra Single 4 With Standoffs |Amp Te Connectivity 102203-1 | Newark Electronics |
SHROUDED RA SINGLE 4 with standoffs | Rapid Electronics |
TE Connectivity - AMP PCB CON 04 MODII HDR SRRA SHRD .100CL | Distrelec |
AMPMODU 4 Position 2.54 mm Through Hole Single Row Right Angle Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
PCB Header, Shrouded, 4-C, Solder, Breakaway, AMPMODU Mod II Series | TE Connectivity 102203-1 | RS Americas |
Where can I find additional details, specifications and documents for a 102203-1?
Additional datasheets, footprints and schematics for 102203-1 are listed on our Part Details page. You can also find images and similar parts to 102203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102203-1 fall under?
The 102203-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102203-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102203-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 102203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102203-1 often in real-time on the comparison pages.
What if I can't find stock of 102203-1?
You can fill out our help required form which you can use to request a quote for 102203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.