Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$4.25
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
Mini D Ribbon Connector, .050", 20 Pos, PCB Socket, Boardmount, Shielded, 1A | 3M 10220-6212PC | RS Americas |
MINI D RIBBON CONN, RCPT, 20POS, TH | element14 |
ER - .050 Mini D Ribbon Connec | RS |
Mini D Ribbon Connector, Receptacle 20 Position Through Hole | Newark Electronics |
Conn SCSI RCP 20 POS 2.54mm Solder ST Thru-Hole 20 Terminal 1 Port | Avnet Asia |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Where can I find additional details, specifications and documents for a 10220-6212PC?
Additional datasheets, footprints and schematics for 10220-6212PC are listed on our Part Details page. You can also find images and similar parts to 10220-6212PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10220-6212PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10220-6212PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10220-6212PC fall under?
The 10220-6212PC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10220-6212PC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10220-6212PC you can contact the distributor directly for product support, shipping queries etc.
Is the 10220-6212PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10220-6212PC have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 10220-6212PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10220-6212PC often in real-time on the comparison pages.
What if I can't find stock of 10220-6212PC?
You can fill out our help required form which you can use to request a quote for 10220-6212PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.