Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Colour | Beige |
Connector Mounting Orientation | PC Board |
Connector Type | Micro D Ribbon |
Contact Termination | Surface Mount Right Angle |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Withstand Voltage | 500V |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Mdr Conn, R/A Rcpt, 20Pos, Solder | Newark Electronics |
Surface Mount Right Angle Receptacle Shielded | 3M 10220-1210PE | RS Americas |
RECEPTACLE, MDR, SMT, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 10220-1210PE?
Additional datasheets, footprints and schematics for 10220-1210PE are listed on our Part Details page. You can also find images and similar parts to 10220-1210PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10220-1210PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10220-1210PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10220-1210PE fall under?
The 10220-1210PE is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10220-1210PE when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10220-1210PE you can contact the distributor directly for product support, shipping queries etc.
Is the 10220-1210PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10220-1210PE have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 10220-1210PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10220-1210PE often in real-time on the comparison pages.
What if I can't find stock of 10220-1210PE?
You can fill out our help required form which you can use to request a quote for 10220-1210PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.