Prices starting from US$2.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$9.32 |
8
|
Buy Now | |
Newark Electronics | US$4.13 |
90
|
Buy Now | |
element14 | US$3.28 |
90
|
Buy Now | |
Transfer Multisort Elektronik | US$4.72 |
3
|
Buy Now | |
Conrad | US$95.65 |
1
|
Buy Now | |
Future Electronics | US$3.80 |
-
|
Buy Now | |
RS Americas | US$3.15 |
-
|
Buy Now | |
Carlton-Bates | US$3.21 |
-
|
Buy Now | |
Sager | US$2.44 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Battery Sizes Accepted | AAA |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | SMD |
For Use With | AAA Batteries & Mfg. Part No. 1022C Retainer Cover |
Battery Holder Dual, Aaa Cell, Surface Mt | Newark Electronics |
Holder | Transfer Multisort Elektronik |
AAA Dual Surface Mount Battery Holder | Future Electronics |
Battery Holder, SMT, Nylon, High Temp, UL94V-0, 2 Cell, AAA | Keystone Electronics 1022 | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAA DUAL SMT battery holder | Sager |
Drive Size - Metric | 6mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 236mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 9.3" |
SVHC | No SVHC |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1022?
Additional datasheets, footprints and schematics for 1022 are listed on our Part Details page. You can also find images and similar parts to 1022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1022 fall under?
The 1022 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1022 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1022 you can contact the distributor directly for product support, shipping queries etc.
Is the 1022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1022 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 1022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1022 often in real-time on the comparison pages.
What if I can't find stock of 1022?
You can fill out our help required form which you can use to request a quote for 1022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.