10218853-00

Sensors

> Pressure Sensors

> Pressure Transducers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 10218853-00
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 10218853-00
Series Information for 10218853-00 - TE Connectivity
  • Status: Active
  • Aliases: 10218853-00
  • Product Code: CEJ2
  • Global Product Line: V16
  • GPL Description: Sensors Products

Description

PRESS XDCR M325M-00000E-010BG

Specifications

Port Material:
17-4PH
Electrical Connection:
Cable 1 m
Pressure Port/Fitting:
1/4-19 BSPT
Dimensions:
.875 x .875 x 2.1in, 22.25 x 22.25 x 53.34mm
Supply Voltage:
9 – 30V
Output/Span:
4 – 20 mA
Pressure Range:
0 – 10 bar
Accuracy:
±0.25% FSO
Overpressure:
2X Rated
Options:
Adhesive Label, No Snubber
Sensor Type:
Low Cost Pressure Transducers
Type:
Gage
Pressure:
10bar
Operating Temperature Range:
-40 – 257°F, -40 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability