Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.25 |
14,595
|
Buy Now | |
Newark Electronics | US$0.28 |
14,595
|
Buy Now | |
Rapid Electronics | US$0.25 |
14,595
|
Buy Now | |
Chip One Stop | US$0.24 |
14,595
|
Buy Now | |
TE Store | US$0.38 |
6,086
|
Buy Now | |
Heilind Electronics | US$0.25 |
2,094
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
698
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now | |
RS Americas | US$0.44 |
-
|
Buy Now | |
Boersig | US$0.26 |
-
|
Buy Now |
Primary Product Material | Glass-Filled Nylon |
---|---|
Primary Product Color | Black |
Product Length | .84in |
UL Flammability Rating | UL 94V-0 |
Comment | AMP-Latch Connector with standard cover |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Flat Flexible Cable Assessory Type | Latch |
Product Type | Accessory |
Univ Header Latch Std Cover Bk |Amp Te Connectivity 102185-2 | Newark Electronics |
UNIV HEADER LATCH STD COVER BK | Rapid Electronics |
TE Connectivity - AMP UNIVERSAL HEADER LATCH | Distrelec |
UNIVERSAL HEADER LATCH Connector Hardware Accessory Type: Latch Primary Product Color: Black Primary Product Material: Glass-Filled Nylon Hardware Accessory Function: Latching, Locking & Retention Latch Black Glass-Filled Nylon Latching, Locking & Retention | Universal Headers: Ejector Latch | Part Number: 102185-2 | Internal Number: 102185-2 | TE Connectivity | TE Store |
Connector Accessories Latch Nylon Black | Avnet America |
TE | RS Americas |
Accessory Type | Ejector Latch |
---|---|
For Use With | AMP-Latch Connector with Standard Cover |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102185-2?
Additional datasheets, footprints and schematics for 102185-2 are listed on our Part Details page. You can also find images and similar parts to 102185-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102185-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102185-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102185-2 fall under?
The 102185-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 102185-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102185-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102185-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102185-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 102185-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102185-2 often in real-time on the comparison pages.
What if I can't find stock of 102185-2?
You can fill out our help required form which you can use to request a quote for 102185-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.