Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
6,596
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
6,596
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
6,596
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
6,596
in stock
|
Buy Now | |
TE Store
from US$0.33
|
5,381
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,750
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Glass-Filled Nylon |
Product Length | .785in |
UL Flammability Rating | UL 94V-0 |
Comment | AMP-Latch Connector with standard cover |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Flat Flexible Cable Assessory Type | Latch |
Product Type | Accessory |
Headers & Wire Housings Universal Header Lat |Amp Te Connectivity 102185-1 | Newark Electronics |
Headers&Wire Housings UNIVERSAL HEADER LAT | Rapid Electronics |
TE Connectivity UNIVERSAL HEADER LATCH Headers & Wire Ho | Distrelec |
UNIVERSAL HEADER LATCH Connector Hardware Accessory Type: Latch Primary Product Color: Black Primary Product Material: Glass-Filled Nylon Hardware Accessory Function: Latching, Locking & Retention Latch Black Glass-Filled Nylon Latching, Locking & Retention | Universal Headers: Ejector Latch | Part Number: 102185-1 | Internal Number: 102185-1 | TE Connectivity | TE Store |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Latch Polybutylene Terephthalate Black | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102185-1?
Additional datasheets, footprints and schematics for 102185-1 are listed on our Part Details page. You can also find images and similar parts to 102185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102185-1 fall under?
The 102185-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 102185-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102185-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 102185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102185-1 often in real-time on the comparison pages.
What if I can't find stock of 102185-1?
You can fill out our help required form which you can use to request a quote for 102185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.