Status: | Unknown |
---|---|
Series: | M12 Push-Pull |
RoHS: | Unknown |
Product Range | M12 Push-Pull |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Crimp Pin - Contacts Not Supplied |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 IP68 IP69K |
Connector Coding | A Coded |
Connector Body Material | Zinc Body |
Contact Material | - |
Contact Plating | - |
Current Rating | 4A |
Voltage Rating | 60VDC |
SVHC | No SVHC (15-Jan-2019) |
Phoenix Contact Circular Connector, M12, Plug, Straight, Poles - 5, Crimp, Cable Mount | Distrelec |
Connector | RS |
Sensor Connector, M12, Plug, 5Pos, Cable | Newark Electronics |
Circular connector | RS Americas |
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE | element14 |
Circular Metric Connectors SACC-P12MS-5CT-CM SH | Sager |
Where can I find additional details, specifications and documents for a 1021815?
Additional datasheets, footprints and schematics for 1021815 are listed on our Part Details page. You can also find images and similar parts to 1021815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1021815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1021815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1021815 fall under?
The 1021815 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 1021815 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1021815 you can contact the distributor directly for product support, shipping queries etc.
Is the 1021815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1021815 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1021815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1021815 often in real-time on the comparison pages.
What if I can't find stock of 1021815?
You can fill out our help required form which you can use to request a quote for 1021815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.