Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10216975-00 |
Weight | .17oz, 5g |
---|---|
Number of Axes | 1 |
Material | Stainless Steel |
Full Scale Output Voltage | ±2VDC |
Excitation Voltage | 3 – 5.5VDC |
Mounting Type | Screw Mount |
Acceleration Range (±) | 500g |
Nonlinearity | ±1%FSO |
Sensitivity | 4mV/g |
Accelerometer Type | 3-Wire Voltage |
Sensor Type | AC Response Embedded Accelerometers |
Frequency Response | 1 to 8000Hz |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
805M1-0500-01 TO-5 ACCELEROMETER | Avnet America |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 10216975-00?
Additional datasheets, footprints and schematics for 10216975-00 are listed on our Part Details page. You can also find images and similar parts to 10216975-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10216975-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10216975-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10216975-00 fall under?
The 10216975-00 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 10216975-00 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10216975-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10216975-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10216975-00 have stock available?
Authorised distributors including Avnet America and Richardson RFPD have stock available or on a lead time for 10216975-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10216975-00 often in real-time on the comparison pages.
What if I can't find stock of 10216975-00?
You can fill out our help required form which you can use to request a quote for 10216975-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.