102169-1 PCB Connectors by TE Connectivity

MOD V NO STRIP PLTD SN

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Mating Area Plating Material Tin
Wire Contact Termination Area Plating Material Thickness 50 – 150µin
Contact Mating Area Plating Material Thickness 50 – 150µin
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Wire Contact Termination Area Plating Material Tin
Contact Type Socket
Accepts Wire Insulation Diameter Range .055in, 1.4mm
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Dielectric Withstanding Voltage 750V
Termination Resistance 12mΩ
Zugelassene Standards CSA LR7189
Approved Standards CSA LR7189
Wire Insulation Support Without
Circuit Application Power & Signal
Packaging Method Strip
Packaging Quantity 10000
実装方法 Strip
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Wire/Cable Type Discrete Wire
Applied Pressure Standard
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Special Order: MOD V NO STRIP PLTD SN Contact Type: Socket Connector System: Wire-to-Board Contact Mating Area Plating Material: Tin Packaging Method: Reel Connector & Contact Terminates To: Wire & Cable Socket Wire-to-Board Tin Reel | Wire-To-Board Connector Contact | Part Number: 102169-1 | Internal Number: 102169-1 | TE Connectivity | TE Store
Contact SKT Crimp ST Cable Mount Strip | Avnet America
MOD V NO STRIP PLTD SN ROHS COMPLIANT: YES | Newark Electronics

More Parts in Wire-to-Board Connector Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102169-1?

Additional datasheets, footprints and schematics for 102169-1 are listed on our Part Details page. You can also find images and similar parts to 102169-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102169-1 fall under?

The 102169-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 102169-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102169-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 102169-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102169-1 have stock available?

Authorised distributors including TE Store, Avnet America, Avnet Europe, Newark Electronics and Farnell have stock available or on a lead time for 102169-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102169-1 often in real-time on the comparison pages.

What if I can't find stock of 102169-1?

You can fill out our help required form which you can use to request a quote for 102169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay