Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Daisy Chain | Without |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Number of Positions | 34 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Shape & Form | Square |
Contact Design | Solder Dip |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 2.46in, 52.32mm |
Shrouded End Dimension | .15in, 3.81mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
コネクタの高さ | 8.53mm |
Connector Height | 8.53mm, .34in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Dual Polarizing Bar, Center |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Screw Mount |
Polarization | With |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
製品タイプ | Connector |
Connector Type | Header |
Header Type | Universal Ejection Pin Headers |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Conn Ejector Header HDR 34 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102161-8?
Additional datasheets, footprints and schematics for 102161-8 are listed on our Part Details page. You can also find images and similar parts to 102161-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102161-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102161-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102161-8 fall under?
The 102161-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102161-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102161-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 102161-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102161-8 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 102161-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102161-8 often in real-time on the comparison pages.
What if I can't find stock of 102161-8?
You can fill out our help required form which you can use to request a quote for 102161-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.