Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1112038 |
Prices starting from US$3.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.45 |
25
|
Buy Now | |
Heilind Electronics | US$4.02 |
441
|
Buy Now | |
Heilind Electronics Asia | US$4.02 |
147
|
Buy Now | |
Newark Electronics | US$5.12 |
25
|
Buy Now | |
Rapid Electronics | US$3.86 |
25
|
Buy Now | |
Chip One Stop | US$3.77 |
25
|
Buy Now | |
Future Electronics | US$3.45 |
-
|
Buy Now | |
Avnet America | US$3.68 |
-
|
Buy Now | |
RS Americas | US$6.49 |
-
|
Buy Now | |
Boersig | US$3.66 |
-
|
Buy Now | |
TE Store | US$8.87 |
-
|
Buy Now | |
Farnell | US$4.85 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Daisy Chain | Without |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Number of Positions | 40 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Termination Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Design | Solder Dip |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | 8.53mm, .34in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.53mm |
Connector Length | 70.1mm, 2.76in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Screw Mount |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 40 |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector System | Board-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers & Wire Housings 40P Header |Amp Te Connectivity 102159-9 | Newark Electronics |
Headers&Wire Housings 40P HEADER | Rapid Electronics |
TE Connectivity 040 UNIV HDR RA 4S 15DP STD Board Connec | Distrelec |
AMP-LATCH 40 Position Right Angle Universal Ejection Pin Header | Future Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Special Order: 040 UNIV HDR RA 4S 15DP STD Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Board-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 102159-9 | Internal Number: 102159-9 | Alias Number: 1112038 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | Universal AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102159-9?
Additional datasheets, footprints and schematics for 102159-9 are listed on our Part Details page. You can also find images and similar parts to 102159-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102159-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102159-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102159-9 fall under?
The 102159-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102159-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102159-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 102159-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102159-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 102159-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102159-9 often in real-time on the comparison pages.
What if I can't find stock of 102159-9?
You can fill out our help required form which you can use to request a quote for 102159-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.