Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.20
|
99
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.20
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
-
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$3.46
|
-
|
Buy Now | |
Boersig
from US$1.86
|
-
|
Buy Now | |
TE Store
from US$4.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Daisy Chain | Without |
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Solder Dip |
Contact Underplating Material | Nickel |
Connector Height | .34in, 8.53mm |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.53mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 1.76in, 44.7mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Screw Mount |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 70 |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector System | Board-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
020 Univ Hdr Ra 4S 15Dp Std Rohs Compliant: No |Amp Te Connectivity 102159-4 | Newark Electronics |
AMP-LATCH 24 Position Right Angle Universal Ejection Pin Header | Future Electronics |
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Special Order: 020 UNIV HDR RA 4S 15DP STD Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Board-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 102159-4 | Internal Number: 102159-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102159-4?
Additional datasheets, footprints and schematics for 102159-4 are listed on our Part Details page. You can also find images and similar parts to 102159-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102159-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102159-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102159-4 fall under?
The 102159-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102159-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102159-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102159-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102159-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 102159-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102159-4 often in real-time on the comparison pages.
What if I can't find stock of 102159-4?
You can fill out our help required form which you can use to request a quote for 102159-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.