Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402803845 |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.13
|
20,761
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
20,761
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
20,761
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
20,761
in stock
|
Buy Now | |
Farnell
from US$2.32
|
16,625
in stock
|
Buy Now | |
TE Store
from US$3.05
|
788
in stock
|
Buy Now | |
Avnet America
-
|
393
in stock
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
Boersig
from US$2.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Standard |
Number of Rows | 2 |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Solder Dip |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass, Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .125in, 3.18mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | .55in, 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 70 |
実装方法 | Tray |
Connector System | Board-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers & Wire Housings 20 Pin Ribbon Conn. |Amp Te Connectivity 102156-4 | Newark Electronics |
Headers&Wire Housings 20 PIN RIBBON CONN. | Rapid Electronics |
TE Connectivity 020 UNIV HDR SP 4S 30DP STD Board Connec | Distrelec |
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM | Farnell |
020 UNIV HDR SP 4S 30DP STD Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 102156-4 | Internal Number: 102156-4 | Alias Number: 402803845 | TE Connectivity | TE Store |
Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102156-4?
Additional datasheets, footprints and schematics for 102156-4 are listed on our Part Details page. You can also find images and similar parts to 102156-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102156-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102156-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102156-4 fall under?
The 102156-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102156-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102156-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102156-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102156-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 102156-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102156-4 often in real-time on the comparison pages.
What if I can't find stock of 102156-4?
You can fill out our help required form which you can use to request a quote for 102156-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.