102156-1 PCB Connectors by TE Connectivity

010 UNIV HDR SP 4S 30DP STD

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-42936-9721
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.17
1,084
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.48
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.70
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Daisy Chain Without
Number of Positions 10
Number of Rows 2
Ejection Latches Without
PCB Mount Orientation Vertical
Contact Termination Area Plating Material Gold Flash
Contact Base Material Phosphor Bronze, Brass
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Design Solder Dip
Contact Type Pin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold, Gold Flash
Contact Termination Area Plating Thickness 2.54µm, 100µin
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
PCB Thickness (Recommended) 3.18mm, .125in
Connector Height .55in, 13.94mm
Shrouded End Dimension .15in, 3.81mm
Row-to-Row Spacing 2.54mm, .1in
コネクタの高さ 13.94mm
Operating Voltage 250VAC
Insulation Resistance 5000MΩ
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Polarization With
Mating Alignment Type Dual Polarizing Bar, Center
Mating Retention Without
Mating Alignment With
Panel Mount Feature Without
PCB Mount Alignment With
PCB Mount Retention Type Screw Mount
PCB Mount Retention Without
Connector Mounting Type Board Mount
Circuit Application Signal
Comment Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown., Pin headers in 10-position size have only slot for dual polarization, located as shown.
Packaging Method Box
実装方法 Box
Packaging Quantity 90
製品タイプ Connector
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Connector Type Header
Header Type Universal Ejection Pin Headers
Connector & Housing Type Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .155in, 3.94mm
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating Standard

Compatible Parts


Alternative Descriptions

010 UNIV HDR SP 4S 30DP STD Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 102156-1 | Internal Number: 102156-1 | Alias Number: 2-42936-9721 | TE Connectivity | TE Store
010 Univ Hdr Sp 4S 30Dp Std Rohs Compliant: No |Amp Te Connectivity 102156-1 | Newark Electronics
AMP-LATCH 10 Position Through-Hole Dual Row Straight Pin Header | Future Electronics
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102156-1?

Additional datasheets, footprints and schematics for 102156-1 are listed on our Part Details page. You can also find images and similar parts to 102156-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102156-1 fall under?

The 102156-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 102156-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102156-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 102156-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102156-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 102156-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102156-1 often in real-time on the comparison pages.

What if I can't find stock of 102156-1?

You can fill out our help required form which you can use to request a quote for 102156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay