102155-9 PCB Connectors by TE Connectivity

040 UNIV HDR SP 4S 15DP STD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.90

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.29
52
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.91
288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.16
52
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.93
52
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.90
52
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.84
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Daisy Chain Without
Post Size .64mm, .025in
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 40
Ejection Latches Without
Contact Base Material Phosphor Bronze, Brass
Contact Design Solder Dip
Contact Type Pin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold, Gold Flash
Contact Termination Area Plating Thickness 2.54µm, 100µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Termination Area Plating Material Gold Flash
Contact Shape & Form Square
Shrouded End Dimension .15in, 3.81mm
PCB Thickness (Recommended) .125in, 3.18mm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 13.94mm
Connector Height 13.94mm, .55in
Operating Voltage 250VAC
Insulation Resistance 5000MΩ
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Mating Retention Without
PCB Mount Retention With
Mating Alignment Type Dual Polarizing Bar, Center
Polarization With
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment With
PCB Mount Retention Type Screw Mount
Mating Alignment With
Circuit Application Signal
実装方法 Tray
Packaging Method Tray
Packaging Quantity 40
製品タイプ Connector
Header Type Universal Ejection Pin Headers
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Connector Type Header
Connector & Housing Type Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .155in, 3.94mm
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating Standard

Compatible Parts


Alternative Descriptions

Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America
Headers & Wire Housings 040 Univ Hdr Sp 4S 1 |Amp Te Connectivity 102155-9 | Newark Electronics
Headers&Wire Housings 040 UNIV HDR SP 4S 1 | Rapid Electronics
TE Connectivity 040 UNIV HDR SP 4S 15DP STD Board Connec | Distrelec
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 102155-9?

Additional datasheets, footprints and schematics for 102155-9 are listed on our Part Details page. You can also find images and similar parts to 102155-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 102155-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102155-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 102155-9 fall under?

The 102155-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 102155-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 102155-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 102155-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 102155-9 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 102155-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 102155-9 often in real-time on the comparison pages.

What if I can't find stock of 102155-9?

You can fill out our help required form which you can use to request a quote for 102155-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay