Prices starting from US$0.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.96 |
1,374
|
Buy Now | |
Newark Electronics | US$1.12 |
1,374
|
Buy Now | |
Rapid Electronics | US$0.88 |
1,374
|
Buy Now | |
Chip One Stop | US$0.97 |
1,374
|
Buy Now | |
Heilind Electronics | US$1.07 |
1,197
|
Buy Now | |
Farnell | US$1.45 |
1,170
|
Buy Now | |
TE Store | US$1.37 |
550
|
Buy Now | |
Heilind Electronics Asia | US$1.07 |
399
|
Buy Now | |
Avnet America | US$0.87 |
-
|
Buy Now | |
RS Americas | US$1.13 |
-
|
Buy Now | |
Boersig | US$0.91 |
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Standard |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Design | Solder Dip |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Connector Height | .55in, 13.94mm |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
Polarization | With |
Circuit Application | Signal |
Comment | Pin headers in 10-position size have only slot for dual polarization, located as shown., Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
実装方法 | Tray |
Packaging Quantity | 90 |
Packaging Method | Tray |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers & Wire Housings 10P Vert Hdr Ctr Pol |Amp Te Connectivity 102154-1 | Newark Electronics |
Headers&Wire Housings 10P VERT HDR CTR POL | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Con 010 UNIV HDR SP 4S 30DP | Distrelec |
010 UNIV HDR SP 4S 30DP STD | Heilind Electronics |
010 UNIV HDR SP 4S 30DP STD Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 102154-1 | Internal Number: 102154-1 | TE Connectivity | TE Store |
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header, Conn, Interconnect System, PCB Plug,10 Cont, Solder, AMP-LATCH Series, Black | TE Connectivity 102154-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102154-1?
Additional datasheets, footprints and schematics for 102154-1 are listed on our Part Details page. You can also find images and similar parts to 102154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102154-1 fall under?
The 102154-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102154-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102154-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 102154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102154-1 often in real-time on the comparison pages.
What if I can't find stock of 102154-1?
You can fill out our help required form which you can use to request a quote for 102154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.